8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | SN74F521DWG4 |
| Product Name | SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable |
| Type | Identity; Magnitude |
| Supply Voltage | 5V; Other; 4.5 |
| Package Type | Other; TTL |
| Logic Family | F |