Texas Instruments SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74F521DW

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74F521DW - Texas Instruments
Dallas, TX, United States
SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74F521DW
SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74F521DW
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70

Buy Now Datasheet
Comparators - 296-3592-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-3592-5-ND
Comparators 296-3592-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
 - SN74F521DW - Rochester Electronics
Newburyport, MA, United States
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDSO20

Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74F521DW
Logic Comparators SN74F521DW
Logic Comparators Octal Binary/BCD

Logic Comparators Octal Binary/BCD

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74F521DW
Integrated Circuits (ICs) - Logic - Comparators SN74F521DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74F521DW 296-3592-5-ND SN74F521DW SN74F521DW SN74F521DW
Product Name SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity Identity
Supply Voltage 5V; Other; 4.5 4.5V ~ 5.5V Other
Package Type Other; TTL SOIC SOIC; Other; SOIC20
Logic Family F TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-9759101QSA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BM - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers