Texas Instruments SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38N

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs - SN74F38N - Texas Instruments
Dallas, TX, United States
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs
SN74F38N
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38N
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3590-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3590-5-ND
Gates and Inverters 296-3590-5-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74F38N
5V Logic IC 705-SN74F38N
4-Element 2-IN NAND Gate IC, 5V, PDIP, 12.5ns Product overview: SN74F38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38N can be used for catalog matching and distributor lookup.

4-Element 2-IN NAND Gate IC, 5V, PDIP, 12.5ns Product overview: SN74F38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F38N - 1254398-SN74F38N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F38N
1254398-SN74F38N
Logic - Logic - Gates and Inverters - SN74F38N 1254398-SN74F38N
Manufacturer: Texas Instruments Win Source Part Number: 1254398-SN74F38N Series: 74F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Maximum Quiescent Current: 7mA Alternative Parts (Cross-Reference): 74F38PC_NL; 74F38PC_Q; 74F38PC; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1254398-SN74F38N
Series: 74F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 7mA
Alternative Parts (Cross-Reference): 74F38PC_NL; 74F38PC_Q; 74F38PC;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F38N
Logic Gates SN74F38N
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet
Logic - Gates and Inverters - SN74F38N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F38N
Logic - Gates and Inverters SN74F38N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F38N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F38N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F38N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74F38N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F38N
Gates and Inverters SN74F38N
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1074 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments
67K1074
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments 67K1074
QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F38; Logic IC Family:74F; Supply Voltage Min:4.5V; Output Current:64mA RoHS Compliant: Yes

QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F38; Logic IC Family:74F; Supply Voltage Min:4.5V; Output Current:64mA RoHS Compliant: Yes

Supplier's Site
Logic, Gate Nand Quad 2Input, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1086 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Nand Quad 2Input, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1086
Logic, Gate Nand Quad 2Input, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1086
LOGIC, GATE NAND QUAD 2INPUT, 14DIP; Logic Family / Base Number:74F38; Logic Type:NAND Buffer / Driver; Output Current:64mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins;RoHS Compliant: Yes

LOGIC, GATE NAND QUAD 2INPUT, 14DIP; Logic Family / Base Number:74F38; Logic Type:NAND Buffer / Driver; Output Current:64mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F38N 296-3590-5-ND 705-SN74F38N 1254398-SN74F38N SN74F38N SN74F38N SN74F38N SN74F38N 67K1074 37AJ1086
Product Name SN74F38 Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74F38N Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Gate Nand Quad 2Input, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type Buffer/Driver; NAND NAND NAND; NAND GATE, Buffer NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate Buffer/Driver; NAND; NAND Buffer / Driver
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family F
Propagation Delay 13 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0300 mA 7 mA 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers