Texas Instruments SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38DRG4

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs - SN74F38DRG4 - Texas Instruments
Dallas, TX, United States
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs
SN74F38DRG4
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38DRG4
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V 64mA SOIC Logic IC
705-SN74F38DRG4
5.5V 64mA SOIC Logic IC 705-SN74F38DRG4
4CH 2-INP NAND GATE IC, 5.5V, 64mA, 12.5ns, SOIC Product overview: SN74F38DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 64mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38DRG4 can be used for catalog matching and distributor lookup.

4CH 2-INP NAND GATE IC, 5.5V, 64mA, 12.5ns, SOIC Product overview: SN74F38DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 64mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F38DRG4 - 1254397-SN74F38DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F38DRG4
1254397-SN74F38DRG4
Logic - Logic - Gates and Inverters - SN74F38DRG4 1254397-SN74F38DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254397-SN74F38DRG4 Series: 74F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): N74F38D; MC74F38DR2N74F38D,62 3; ; Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254397-SN74F38DRG4
Series: 74F
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): N74F38D; MC74F38DR2N74F38D,623; ;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14-SOIC - 815-SN74F38DRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-SOIC
815-SN74F38DRG4
IC GATE NAND 4CH 2-INP 14-SOIC 815-SN74F38DRG4
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F38DRG4
Logic Gates SN74F38DRG4
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F38DRG4 705-SN74F38DRG4 1254397-SN74F38DRG4 815-SN74F38DRG4 SN74F38DRG4
Product Name SN74F38 Quad 2-input positive-NAND buffers with open collector outputs 5.5V 64mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F38DRG4 IC GATE NAND 4CH 2-INP 14-SOIC Logic Gates
Gate Type Buffer/Driver; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 5V; 5V
Logic Family F TTL; TTL
Propagation Delay 13 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers