Texas Instruments SN74F373 Octal D-type transparent latches SN74F373NSR

Description
Octal D-type transparent latches 20-SO 0 to 70
Request a Quote Datasheet
Description
Octal D-type transparent latches 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F373 Octal D-type transparent latches - SN74F373NSR - Texas Instruments
Dallas, TX, United States
SN74F373 Octal D-type transparent latches
SN74F373NSR
SN74F373 Octal D-type transparent latches SN74F373NSR
Octal D-type transparent latches 20-SO 0 to 70

Octal D-type transparent latches 20-SO 0 to 70

Buy Now Datasheet
Latches - 296-29913-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74F373NSR
065475-SN74F373NSR
Logic - Logic - Latches - SN74F373NSR 065475-SN74F373NSR
Manufacturer: Texas Instruments Win Source Part Number: 065475-SN74F373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.6ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065475-SN74F373NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74F373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Logic - Latches - SN74F373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F373NSR
Logic - Latches SN74F373NSR
IC LATCH OCT TRANSP D 3ST 20SO

IC LATCH OCT TRANSP D 3ST 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74F373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74F373NSR
Integrated Circuits (ICs) - Logic - Latches SN74F373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74F373NSR 296-29913-2-ND 065475-SN74F373NSR SN74F373NSR SN74F373NSR SN74F373NSR
Product Name SN74F373 Octal D-type transparent latches Latches Logic - Logic - Latches - SN74F373NSR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 55 mA
Propagation Delay 8 ns 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
6 suppliers