Texas Instruments SN74F373 Octal D-type transparent latches SN74F373DWR

Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F373 Octal D-type transparent latches - SN74F373DWR - Texas Instruments
Dallas, TX, United States
SN74F373 Octal D-type transparent latches
SN74F373DWR
SN74F373 Octal D-type transparent latches SN74F373DWR
Octal D-type transparent latches 20-SOIC 0 to 70

Octal D-type transparent latches 20-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-SN74F373DWRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-SN74F373DWRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-SN74F373DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74F373DWR
006754-SN74F373DWR
Logic - Logic - Latches - SN74F373DWR 006754-SN74F373DWR
Manufacturer: Texas Instruments Win Source Part Number: 006754-SN74F373DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.6ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006754-SN74F373DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74F373DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F373DWR
Logic - Latches SN74F373DWR
IC OCT TRANSP D-TYP LATCH 20SOIC

IC OCT TRANSP D-TYP LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74F373DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74F373DWR
Integrated Circuits (ICs) - Logic - Latches SN74F373DWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74F373DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74F373DWR 296-SN74F373DWRCT-ND 006754-SN74F373DWR SN74F373DWR SN74F373DWR SN74F373DWR
Product Name SN74F373 Octal D-type transparent latches Latches Logic - Logic - Latches - SN74F373DWR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 55 mA
Propagation Delay 8 ns 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers