Texas Instruments Standard Linear and Logic 8-bit 5V SSOP Logic IC SN74F373DBR

Description
Octal 3-State Latch IC, 8-Bit, 5V, 74F Series, SSOP Product overview: SN74F373DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74F373DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, 5V, 74F Series, SSOP Product overview: SN74F373DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74F373DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SSOP Logic IC
708-SN74F373DBR
8-bit 5V SSOP Logic IC 708-SN74F373DBR
Octal 3-State Latch IC, 8-Bit, 5V, 74F Series, SSOP Product overview: SN74F373DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74F373DBR can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, 5V, 74F Series, SSOP Product overview: SN74F373DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74F373DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74F373DBR
Product Name 8-bit 5V SSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS02LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details