Texas Instruments SN74F32 Quad 2-input positive-OR gates SN74F32NSR

Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F32 Quad 2-input positive-OR gates - SN74F32NSR - Texas Instruments
Dallas, TX, United States
SN74F32 Quad 2-input positive-OR gates
SN74F32NSR
SN74F32 Quad 2-input positive-OR gates SN74F32NSR
Quad 2-input positive-OR gates 14-SO 0 to 70

Quad 2-input positive-OR gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F32NSR - 030090-SN74F32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F32NSR
030090-SN74F32NSR
Logic - Logic - Gates and Inverters - SN74F32NSR 030090-SN74F32NSR
Manufacturer: Texas Instruments Win Source Part Number: 030090-SN74F32NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030090-SN74F32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V,
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-29997-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29997-1-ND
Gates and Inverters 296-29997-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29997-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29997-2-ND
Gates and Inverters 296-29997-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad SMD 5.5V Logic IC
705-SN74F32NSR
Quad SMD 5.5V Logic IC 705-SN74F32NSR
Quad 2-Input OR Gate IC, 5.5V, 5.6ns, SOP, Surface Mount Product overview: SN74F32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32NSR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 5.6ns, SOP, Surface Mount Product overview: SN74F32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F32NSR
Logic Gates SN74F32NSR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Gates and Inverters - SN74F32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F32NSR
Gates and Inverters SN74F32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74F32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F32NSR
Logic - Gates and Inverters SN74F32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74F32NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F32NSR
Gates and Inverters SN74F32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F32NSR 030090-SN74F32NSR 296-29997-1-ND 705-SN74F32NSR SN74F32NSR SN74F32NSR SN74F32NSR SN74F32NSR SN74F32NSR
Product Name SN74F32 Quad 2-input positive-OR gates Logic - Logic - Gates and Inverters - SN74F32NSR Gates and Inverters Quad SMD 5.5V Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Current 0.0155 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers