Texas Instruments SN74F32 Quad 2-input positive-OR gates SN74F32DR

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F32 Quad 2-input positive-OR gates - SN74F32DR - Texas Instruments
Dallas, TX, United States
SN74F32 Quad 2-input positive-OR gates
SN74F32DR
SN74F32 Quad 2-input positive-OR gates SN74F32DR
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V 20mA SOIC Logic IC
705-SN74F32DR
5.5V 20mA SOIC Logic IC 705-SN74F32DR
4x 2-Input OR Gate IC, 5.5V, 20mA, 5.6ns, SOIC Product overview: SN74F32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32DR can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, 5.5V, 20mA, 5.6ns, SOIC Product overview: SN74F32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1182-2-ND
Gates and Inverters 296-1182-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1182-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1182-6-ND
Gates and Inverters 296-1182-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1182-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1182-1-ND
Gates and Inverters 296-1182-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74F32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F32DR - 006751-SN74F32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F32DR
006751-SN74F32DR
Logic - Logic - Gates and Inverters - SN74F32DR 006751-SN74F32DR
Manufacturer: Texas Instruments Win Source Part Number: 006751-SN74F32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74F32SCX_Q; N74F32D,602; MC74F32DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006751-SN74F32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V,
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74F32SCX_Q; N74F32D,602; MC74F32DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - SN74F32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F32DR
Gates and Inverters SN74F32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Ic, OrGate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9307 - Newark, An Avnet Company
Chicago, IL, United States
Ic, OrGate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9307
Ic, OrGate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9307
IC, OR- GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F32; Logic Type:OR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74F;RoHS Compliant: Yes

IC, OR- GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F32; Logic Type:OR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74F;RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74F32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F32DR
Logic - Gates and Inverters SN74F32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F32DR
Logic Gates SN74F32DR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Gates and Inverters - SN74F32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F32DR
Gates and Inverters SN74F32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F32DR 705-SN74F32DR 296-1182-2-ND SN74F32DR 006751-SN74F32DR SN74F32DR 26AJ9307 SN74F32DR SN74F32DR SN74F32DR SN74F32DR
Product Name SN74F32 Quad 2-input positive-OR gates 5.5V 20mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F32DR Gates and Inverters Ic, OrGate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate OR; OR Gate OR; OR NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Current 0.0155 mA 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers