Texas Instruments SN74F30 8-input positive-NAND gates SN74F30NSR

Description
8-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F30 8-input positive-NAND gates - SN74F30NSR - Texas Instruments
Dallas, TX, United States
SN74F30 8-input positive-NAND gates
SN74F30NSR
SN74F30 8-input positive-NAND gates SN74F30NSR
8-input positive-NAND gates 14-SO 0 to 70

8-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74F30NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V 20mA Logic IC
705-SN74F30NSR
5V 20mA Logic IC 705-SN74F30NSR
8-Input NAND Gate IC, 5V, 20mA, 5ns, SOP, Bipolar Product overview: SN74F30NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30NSR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 20mA, 5ns, SOP, Bipolar Product overview: SN74F30NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F30NSR - 030089-SN74F30NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F30NSR
030089-SN74F30NSR
Logic - Logic - Gates and Inverters - SN74F30NSR 030089-SN74F30NSR
Manufacturer: Texas Instruments Win Source Part Number: 030089-SN74F30NSR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 030089-SN74F30NSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 1.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Gates and Inverters - 296-3582-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3582-2-ND
Gates and Inverters 296-3582-2-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3582-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3582-1-ND
Gates and Inverters 296-3582-1-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F30NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F30NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F30NSR
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74F30NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F30NSR
Logic - Gates and Inverters SN74F30NSR
IC GATE NAND 1CH 8-INP 14SOP

IC GATE NAND 1CH 8-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74F30NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F30NSR
Gates and Inverters SN74F30NSR
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F30NSR
Logic Gates SN74F30NSR
Logic Gates 8-input positive NAND gates

Logic Gates 8-input positive NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F30NSR SN74F30NSR 705-SN74F30NSR 030089-SN74F30NSR 296-3582-2-ND SN74F30NSR SN74F30NSR SN74F30NSR SN74F30NSR
Product Name SN74F30 8-input positive-NAND gates 5V 20mA Logic IC Logic - Logic - Gates and Inverters - SN74F30NSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 5.5 ns 5 ns 5 ns 5 ns
Operating Current 0.0040 mA 1.5 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products