Texas Instruments SN74F30 8-input positive-NAND gates SN74F30DR

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F30DR is an 8-input positive NAND gate IC from Quarktwin Technology Ltd., designed for digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. The device features a logic function where the output is low only when all inputs are high, following the Boolean expression Y = A ,Ä¢ B ,Ä¢ C ,Ä¢ D ,Ä¢ E ,Ä¢ F ,Ä¢ G ,Ä¢ H. The SN74F30DR is packaged in a 14-pin SOIC format and is compliant with RoHS standards. It has a maximum output current of 20 mA in the low state and can handle input voltages from -1.2V to 7V. The switching characteristics include propagation delays of 1 to 6 ns for both low-to-high and high-to-low transitions, making it suitable for high-speed applications. This product is ideal for engineers looking for reliable NAND gate solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74F30DR is an 8-input positive NAND gate IC from Quarktwin Technology Ltd., designed for digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. The device features a logic function where the output is low only when all inputs are high, following the Boolean expression Y = A ,Ä¢ B ,Ä¢ C ,Ä¢ D ,Ä¢ E ,Ä¢ F ,Ä¢ G ,Ä¢ H. The SN74F30DR is packaged in a 14-pin SOIC format and is compliant with RoHS standards. It has a maximum output current of 20 mA in the low state and can handle input voltages from -1.2V to 7V. The switching characteristics include propagation delays of 1 to 6 ns for both low-to-high and high-to-low transitions, making it suitable for high-speed applications. This product is ideal for engineers looking for reliable NAND gate solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74F30 8-input positive-NAND gates - SN74F30DR - Texas Instruments
Dallas, TX, United States
SN74F30 8-input positive-NAND gates
SN74F30DR
SN74F30 8-input positive-NAND gates SN74F30DR
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F30DR - 006749-SN74F30DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F30DR
006749-SN74F30DR
Logic - Logic - Gates and Inverters - SN74F30DR 006749-SN74F30DR
Manufacturer: Texas Instruments Win Source Part Number: 006749-SN74F30DR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 006749-SN74F30DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 1.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 296-3581-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3581-6-ND
Gates and Inverters 296-3581-6-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3581-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3581-1-ND
Gates and Inverters 296-3581-1-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3581-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3581-2-ND
Gates and Inverters 296-3581-2-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
 - SN74F30DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SMD 5.5V SOIC Logic IC
705-SN74F30DR
SMD 5.5V SOIC Logic IC 705-SN74F30DR
8-Input NAND Gate IC, 5.5V, 5.5ns, SOIC, Surface Mount Product overview: SN74F30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30DR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5.5V, 5.5ns, SOIC, Surface Mount Product overview: SN74F30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F30DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F30DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F30DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F30DR
Gates and Inverters SN74F30DR
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74F30DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F30DR
Logic - Gates and Inverters SN74F30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F30DR 006749-SN74F30DR 296-3581-6-ND SN74F30DR 705-SN74F30DR SN74F30DR SN74F30DR SN74F30DR
Product Name SN74F30 8-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F30DR Gates and Inverters SMD 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 5.5 ns 5 ns 5 ns 5.5 ns
Operating Current 0.0040 mA 20 mA 1.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers