Texas Instruments SN74F30 8-input positive-NAND gates SN74F30D

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F30 8-input positive-NAND gates - SN74F30D - Texas Instruments
Dallas, TX, United States
SN74F30 8-input positive-NAND gates
SN74F30D
SN74F30 8-input positive-NAND gates SN74F30D
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F30D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74F30D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74F30D-ND
Gates and Inverters 296-SN74F30D-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74F30D
SMD 5V SOIC Logic IC 705-SN74F30D
8-Input NAND Gate IC, 5V, 70°C, SOIC, Surface Mount Product overview: SN74F30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30D can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 70°C, SOIC, Surface Mount Product overview: SN74F30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F30D - 128090-SN74F30D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F30D
128090-SN74F30D
Logic - Logic - Gates and Inverters - SN74F30D 128090-SN74F30D
Manufacturer: Texas Instruments Win Source Part Number: 128090-SN74F30D Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 1.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 128090-SN74F30D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 1.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube - 815-SN74F30D - Utmel Electronic Limited
Hong Kong, China
NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube
815-SN74F30D
NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube 815-SN74F30D
NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube

NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F30D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F30D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F30D
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F30D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F30D
Gates and Inverters SN74F30D
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74F30D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F30D
Logic - Gates and Inverters SN74F30D
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F30D SN74F30D 296-SN74F30D-ND 705-SN74F30D 128090-SN74F30D 815-SN74F30D SN74F30D SN74F30D SN74F30D
Product Name SN74F30 8-input positive-NAND gates Gates and Inverters SMD 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F30D NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC Tube Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST TTL; TTL
Propagation Delay 5.5 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0040 mA 1 mA 20 mA 1.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers