Texas Instruments SMD 5V Logic IC SN74F283NSRE4

Description
4-Bit Binary Full Adder IC, 5V, 9.5ns, SOP, Surface Mount Product overview: SN74F283NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Binary Full Adder IC, 5V, 9.5ns, SOP, Surface Mount Product overview: SN74F283NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V Logic IC - 703-SN74F283NSRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V Logic IC
703-SN74F283NSRE4
SMD 5V Logic IC 703-SN74F283NSRE4
4-Bit Binary Full Adder IC, 5V, 9.5ns, SOP, Surface Mount Product overview: SN74F283NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283NSRE4 can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, 5V, 9.5ns, SOP, Surface Mount Product overview: SN74F283NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283NSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256246-SN74F283NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256246-SN74F283NSRE4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256246-SN74F283NSRE4
Win Source Part Number: 1256246-SN74F283NSRE 4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F28 Product Status: Obsolete

Win Source Part Number: 1256246-SN74F283NSRE4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74F
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F28
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74F283NSRE4 1256246-SN74F283NSRE4
Product Name SMD 5V Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Binary Full Adder Binary Full Adder with Fast Carry
Supply Voltage 5.5V
Propagation Delay 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details