Texas Instruments Logic - Logic - Specialty Logic - SN74F283N SN74F283N

Description
Manufacturer: Texas Instruments Win Source Part Number: 030088-SN74F283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030088-SN74F283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74F283N - 030088-SN74F283N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74F283N
030088-SN74F283N
Logic - Logic - Specialty Logic - SN74F283N 030088-SN74F283N
Manufacturer: Texas Instruments Win Source Part Number: 030088-SN74F283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030088-SN74F283N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V DIP Logic IC
703-SN74F283N
5V DIP Logic IC 703-SN74F283N
4-Bit Binary Full Adder IC, 16-Pin DIP, 5V, 6.6ns Prop Delay Product overview: SN74F283N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283N can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, 16-Pin DIP, 5V, 6.6ns Prop Delay Product overview: SN74F283N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 030088-SN74F283N 703-SN74F283N
Product Name Logic - Logic - Specialty Logic - SN74F283N 5V DIP Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details