Texas Instruments SOIC Logic IC SN74F283DR

Description
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: SN74F283DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: SN74F283DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-SN74F283DR
SOIC Logic IC 703-SN74F283DR
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: SN74F283DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283DR can be used for catalog matching and distributor lookup.

Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: SN74F283DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74F283DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74F283DR - 065471-SN74F283DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74F283DR
065471-SN74F283DR
Logic - Logic - Specialty Logic - SN74F283DR 065471-SN74F283DR
Manufacturer: Texas Instruments Win Source Part Number: 065471-SN74F283DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065471-SN74F283DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74F283DR 065471-SN74F283DR
Product Name SOIC Logic IC Logic - Logic - Specialty Logic - SN74F283DR
Gate Type Binary Full Adder Binary Full Adder with Fast Carry
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details