Texas Instruments SN74F27 Triple 3-input positive-NOR gates SN74F27DRE4

Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F27 Triple 3-input positive-NOR gates - SN74F27DRE4 - Texas Instruments
Dallas, TX, United States
SN74F27 Triple 3-input positive-NOR gates
SN74F27DRE4
SN74F27 Triple 3-input positive-NOR gates SN74F27DRE4
Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74F27DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F27DRE4-ND
Gates and Inverters SN74F27DRE4-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74F27DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F27DRE4
Gates and Inverters SN74F27DRE4
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74F27DRE4
Logic Gates SN74F27DRE4
Logic Gates Triple 3-Input Positive NOR Gates

Logic Gates Triple 3-Input Positive NOR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F27DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F27DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F27DRE4
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74F27DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F27DRE4
Logic - Gates and Inverters SN74F27DRE4
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F27DRE4 SN74F27DRE4-ND SN74F27DRE4 SN74F27DRE4 SN74F27DRE4 SN74F27DRE4
Product Name SN74F27 Triple 3-input positive-NOR gates Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 5.5 ns 5 ns
Operating Current 0.0120 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers