Texas Instruments SN74F27 Triple 3-input positive-NOR gates SN74F27DR

Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F27 Triple 3-input positive-NOR gates - SN74F27DR - Texas Instruments
Dallas, TX, United States
SN74F27 Triple 3-input positive-NOR gates
SN74F27DR
SN74F27 Triple 3-input positive-NOR gates SN74F27DR
Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F27DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3576-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3576-2-ND
Gates and Inverters 296-3576-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3576-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3576-6-ND
Gates and Inverters 296-3576-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3576-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3576-1-ND
Gates and Inverters 296-3576-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F27DR - 030086-SN74F27DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F27DR
030086-SN74F27DR
Logic - Logic - Gates and Inverters - SN74F27DR 030086-SN74F27DR
Manufacturer: Texas Instruments Win Source Part Number: 030086-SN74F27DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030086-SN74F27DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74F27DR
5.5V SOIC Logic IC 705-SN74F27DR
Triple 3-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74F27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27DR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74F27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F27DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F27DR
Gates and Inverters SN74F27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F27DR
Logic Gates SN74F27DR
Logic Gates Triple 3-Input Positive NOR Gates

Logic Gates Triple 3-Input Positive NOR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F27DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F27DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F27DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F27DR
Gates and Inverters SN74F27DR
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74F27DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F27DR
Logic - Gates and Inverters SN74F27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F27DR SN74F27DR 296-3576-2-ND 030086-SN74F27DR 705-SN74F27DR SN74F27DR SN74F27DR SN74F27DR SN74F27DR SN74F27DR
Product Name SN74F27 Triple 3-input positive-NOR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F27DR 5.5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 5.5 ns 5 ns 5 ns 5.5 ns 5 ns
Operating Current 0.0120 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H50FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers