Texas Instruments SN74F27 Triple 3-input positive-NOR gates SN74F27D

Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F27 Triple 3-input positive-NOR gates - SN74F27D - Texas Instruments
Dallas, TX, United States
SN74F27 Triple 3-input positive-NOR gates
SN74F27D
SN74F27 Triple 3-input positive-NOR gates SN74F27D
Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F27D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74F27D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74F27D-ND
Gates and Inverters 296-SN74F27D-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F27D - 099241-SN74F27D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F27D
099241-SN74F27D
Logic - Logic - Gates and Inverters - SN74F27D 099241-SN74F27D
Manufacturer: Texas Instruments Win Source Part Number: 099241-SN74F27D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099241-SN74F27D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5.5V 20mA SOIC Logic IC
705-SN74F27D
5.5V 20mA SOIC Logic IC 705-SN74F27D
Triple 3-Input NOR Gate IC, 5.5V, 20mA, 5ns, SOIC Product overview: SN74F27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27D can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 5.5V, 20mA, 5ns, SOIC Product overview: SN74F27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74F27D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F27D
Logic - Gates and Inverters SN74F27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F27D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F27D
Gates and Inverters SN74F27D
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F27D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F27D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F27D
Logic Gates SN74F27D
Logic Gates Triple 3-Input Positive NOR Gates

Logic Gates Triple 3-Input Positive NOR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F27D SN74F27D 296-SN74F27D-ND 099241-SN74F27D 705-SN74F27D SN74F27D SN74F27D SN74F27D SN74F27D
Product Name SN74F27 Triple 3-input positive-NOR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F27D 5.5V 20mA SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 5.5 ns 5 ns 5 ns 5 ns
Operating Current 0.0120 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details