Texas Instruments SN74F260 Dual 5-input positive-NOR gates SN74F260N

Description
Dual 5-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 5-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F260 Dual 5-input positive-NOR gates - SN74F260N - Texas Instruments
Dallas, TX, United States
SN74F260 Dual 5-input positive-NOR gates
SN74F260N
SN74F260 Dual 5-input positive-NOR gates SN74F260N
Dual 5-input positive-NOR gates 14-PDIP 0 to 70

Dual 5-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F260N - 006747-SN74F260N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F260N
006747-SN74F260N
Logic - Logic - Gates and Inverters - SN74F260N 006747-SN74F260N
Manufacturer: Texas Instruments Win Source Part Number: 006747-SN74F260N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 5 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Current - Quiescent (Max): 6.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006747-SN74F260N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 5
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Current - Quiescent (Max): 6.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74F260N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 2-Func, 5-Input, TTL, PDIP14

NOR Gate, F/FAST Series, 2-Func, 5-Input, TTL, PDIP14

Supplier's Site Datasheet
Dual 5V Logic IC - 705-SN74F260N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Logic IC
705-SN74F260N
Dual 5V Logic IC 705-SN74F260N
Dual 5-Input NOR Gate IC, 5V, 6.5ns, PDIP Product overview: SN74F260N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F260N can be used for catalog matching and distributor lookup.

Dual 5-Input NOR Gate IC, 5V, 6.5ns, PDIP Product overview: SN74F260N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F260N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33905-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33905-5-ND
Gates and Inverters 296-33905-5-ND
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74F260N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F260N
Logic - Gates and Inverters SN74F260N
IC GATE NOR 2CH 5-INP 14DIP

IC GATE NOR 2CH 5-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74F260N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F260N
Gates and Inverters SN74F260N
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F260N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F260N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F260N
IC GATE NOR 2CH 5-INP 14DIP

IC GATE NOR 2CH 5-INP 14DIP

Supplier's Site
NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube - 815-SN74F260N - Utmel Electronic Limited
Hong Kong, China
NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube
815-SN74F260N
NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube 815-SN74F260N
NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube

NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F260N 006747-SN74F260N SN74F260N 705-SN74F260N 296-33905-5-ND SN74F260N SN74F260N SN74F260N 815-SN74F260N
Product Name SN74F260 Dual 5-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74F260N Dual 5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP Tube
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate NOR NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family F TTL; FAST TTL; TTL
Propagation Delay 6.5 ns 5.5 ns 6.5 ns 5.5 ns 5.5 ns
Operating Current 0.0095 mA 6.5 mA 20 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products