Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245N SN74F245N

Description
Manufacturer: Texas Instruments Win Source Part Number: 006738-SN74F245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006738-SN74F245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245N - 006738-SN74F245N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245N
006738-SN74F245N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245N 006738-SN74F245N
Manufacturer: Texas Instruments Win Source Part Number: 006738-SN74F245N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006738-SN74F245N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74F245N - Rochester Electronics
Newburyport, MA, United States
SN74F245N - Octal Bus Transceivers with 3-State Outputs

SN74F245N - Octal Bus Transceivers with 3-State Outputs

Supplier's Site Datasheet
TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20 - 815-SN74F245N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20
815-SN74F245N
TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20 815-SN74F245N
TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20

TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74F245N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74F245N
Buffers, Drivers, Receivers, Transceivers SN74F245N
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 006738-SN74F245N SN74F245N 815-SN74F245N SN74F245N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245N TEXAS INSTRUMENTS - SN74F245N - Transceiver, 74F245, 4.5 V to 5.5 V, DIP-20 Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole Surface Mount 20-DIP (0.300, 7.62mm) 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details