Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DW SN74F245DW

Description
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74F245DW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DW - 006739-SN74F245DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DW
006739-SN74F245DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DW 006739-SN74F245DW
Manufacturer: Texas Instruments Win Source Part Number: 006739-SN74F245DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 006739-SN74F245DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Communications & Networking

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74F245DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74F245DW
Buffers, Drivers, Receivers, Transceivers SN74F245DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74F245DW 006739-SN74F245DW SN74F245DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details