D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC LATCH OCTAL TRANSP D 20-DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74F2373NG4 | SN74F2373NG4 |
| Product Name | Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 20-DIP (0.300\", 7.62mm) | |
| Latch Type | D; Transparent-D |