Win Source Part Number: 1257311-SN74F2373DBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74F
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 12mA
Independent Circuits: 1
Delay Time - Propagation: 7.3ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F23
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC LATCH OCTAL TRANSP D 20-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257311-SN74F2373DBRE4 | SN74F2373DBRE4 | SN74F2373DBRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Low-level Output Current (Sink) | 12 mA | 12 mA | |
| High-level Output Current (Source) | 3 mA | 3 mA | |
| Propagation Delay | 7.3 ns | 7.3 ns |