Dual 4-input positive-AND gates 14-PDIP 0 to 70
AND Gate IC 2 Channel 14-PDIP
Dual 4-Input AND Gate IC, 5.5ns, 5V, PDIP Product overview: SN74F21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030084-SN74F21N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Current - Quiescent (Max): 4.3mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SN74F21N - Dual 4-Input Positive-AND Gates
IC GATE AND 2CH 4-INP 14DIP
IC GATE AND 2CH 4-INP 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F21N | 296-33899-5-ND | 705-SN74F21N | 030084-SN74F21N | SN74F21N | SN74F21N | SN74F21N | SN74F21N |
| Product Name | SN74F21 Dual 4-input positive-AND gates | Gates and Inverters | Dual 5V Logic IC | Logic - Logic - Gates and Inverters - SN74F21N | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | F | |||||||
| Propagation Delay | 5.3 ns | 5.1 ns | 5.5 ns | 5.1 ns | ||||
| Operating Current | 0.0043 mA | 4.3 mA | 20 mA |