Dual 4-input positive-AND gates 14-SOIC 0 to 70
Win Source Part Number: 1257896-SN74F21DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Current - Quiescent (Max): 4.3 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74F21
AND Gate IC 2 Channel 14-SOIC
Dual 4-input positive-AND gates 14-SOIC 0 to 70 Product overview: SN74F21DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21DRE4 can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
Logic Gates Dual 4-input Positive-AND Gates
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F21DRE4 | 1257896-SN74F21DRE4 | SN74F21DRE4-ND | 705-SN74F21DRE4 | SN74F21DRE4 | SN74F21DRE4 | SN74F21DRE4 | SN74F21DRE4 |
| Product Name | SN74F21 Dual 4-input positive-AND gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND GATE | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | F | |||||||
| Propagation Delay | 5.3 ns | 5.1 ns | 5.1 ns | 5.1 ns | ||||
| Operating Current | 0.0043 mA | 4.3 mA | 20 mA |