Texas Instruments SN74F21 Dual 4-input positive-AND gates SN74F21DR

Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F21 Dual 4-input positive-AND gates - SN74F21DR - Texas Instruments
Dallas, TX, United States
SN74F21 Dual 4-input positive-AND gates
SN74F21DR
SN74F21 Dual 4-input positive-AND gates SN74F21DR
Dual 4-input positive-AND gates 14-SOIC 0 to 70

Dual 4-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3565-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3565-1-ND
Gates and Inverters 296-3565-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3565-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3565-6-ND
Gates and Inverters 296-3565-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3565-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3565-2-ND
Gates and Inverters 296-3565-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-SN74F21DR
Dual 5.5V SOIC Logic IC 705-SN74F21DR
Dual 4-Input AND Gate IC, SOIC, 5.5V, 5.1ns PD Product overview: SN74F21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21DR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, SOIC, 5.5V, 5.1ns PD Product overview: SN74F21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F21DR - 030083-SN74F21DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F21DR
030083-SN74F21DR
Logic - Logic - Gates and Inverters - SN74F21DR 030083-SN74F21DR
Manufacturer: Texas Instruments Win Source Part Number: 030083-SN74F21DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF Current - Quiescent (Max): 4.3mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030083-SN74F21DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Current - Quiescent (Max): 4.3mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F21DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F21DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F21DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F21DR
Gates and Inverters SN74F21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F21DR
Logic Gates SN74F21DR
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74F21DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F21DR
Gates and Inverters SN74F21DR
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74F21DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F21DR
Logic - Gates and Inverters SN74F21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F21DR 296-3565-1-ND 705-SN74F21DR 030083-SN74F21DR SN74F21DR SN74F21DR SN74F21DR SN74F21DR SN74F21DR
Product Name SN74F21 Dual 4-input positive-AND gates Gates and Inverters Dual 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F21DR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 5.3 ns 5.1 ns 5.1 ns 5.1 ns 5.1 ns
Operating Current 0.0043 mA 20 mA 20 mA 4.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details