Texas Instruments SN74F21 Dual 4-input positive-AND gates SN74F21D

Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F21 Dual 4-input positive-AND gates - SN74F21D - Texas Instruments
Dallas, TX, United States
SN74F21 Dual 4-input positive-AND gates
SN74F21D
SN74F21 Dual 4-input positive-AND gates SN74F21D
Dual 4-input positive-AND gates 14-SOIC 0 to 70

Dual 4-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F21D - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V 20mA SOIC Logic IC
705-SN74F21D
Dual 5.5V 20mA SOIC Logic IC 705-SN74F21D
Dual 4-Input AND Gate IC, 5.5V, 20mA, 5.1ns, SOIC Product overview: SN74F21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21D can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5.5V, 20mA, 5.1ns, SOIC Product overview: SN74F21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74F21D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74F21D-ND
Gates and Inverters 296-SN74F21D-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74F21D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F21D
Logic - Gates and Inverters SN74F21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F21D
Logic Gates SN74F21D
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74F21D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F21D
Gates and Inverters SN74F21D
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F21D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F21D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F21D SN74F21D 705-SN74F21D 296-SN74F21D-ND SN74F21D SN74F21D SN74F21D SN74F21D
Product Name SN74F21 Dual 4-input positive-AND gates Dual 5.5V 20mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 5.3 ns 5.1 ns 5.1 ns
Operating Current 0.0043 mA 4.3 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details