Texas Instruments SN74F20 Dual 4-input positive-NAND gates SN74F20N

Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F20 Dual 4-input positive-NAND gates - SN74F20N - Texas Instruments
Dallas, TX, United States
SN74F20 Dual 4-input positive-NAND gates
SN74F20N
SN74F20 Dual 4-input positive-NAND gates SN74F20N
Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74F20N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDIP14

NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F20N - 131568-SN74F20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F20N
131568-SN74F20N
Logic - Logic - Gates and Inverters - SN74F20N 131568-SN74F20N
Manufacturer: Texas Instruments Win Source Part Number: 131568-SN74F20N Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131568-SN74F20N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3563-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3563-5-ND
Gates and Inverters 296-3563-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 5V Logic IC
705-SN74F20N
Dual 5V Logic IC 705-SN74F20N
Dual 4-Input NAND Gate IC, 5V, 6ns, PDIP Product overview: SN74F20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20N can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 6ns, PDIP Product overview: SN74F20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F20N
Gates and Inverters SN74F20N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Logic, Dual 4-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1084
Logic, Dual 4-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1084
LOGIC, DUAL 4-IN NAND GATE, 14DIP; Logic Family / Base Number:74F20; Logic Type:NAND; Output Current:20mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN NAND GATE, 14DIP; Logic Family / Base Number:74F20; Logic Type:NAND; Output Current:20mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F20N
Logic Gates SN74F20N
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F20N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74F20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F20N
Logic - Gates and Inverters SN74F20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F20N SN74F20N 131568-SN74F20N 296-3563-5-ND 705-SN74F20N SN74F20N 37AJ1084 SN74F20N SN74F20N SN74F20N
Product Name SN74F20 Dual 4-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F20N Gates and Inverters Dual 5V Logic IC Gates and Inverters Logic, Dual 4-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NAND; NAND NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0051 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details