Texas Instruments SN74F20 Dual 4-input positive-NAND gates SN74F20D

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F20 Dual 4-input positive-NAND gates - SN74F20D - Texas Instruments
Dallas, TX, United States
SN74F20 Dual 4-input positive-NAND gates
SN74F20D
SN74F20 Dual 4-input positive-NAND gates SN74F20D
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F20D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-49885-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49885-ND
Gates and Inverters 296-49885-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74F20D
Dual 5V SOIC Logic IC 705-SN74F20D
Dual 4-Input NAND Gate IC, SOIC, 6ns, 5V Product overview: SN74F20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20D can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, SOIC, 6ns, 5V Product overview: SN74F20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257889-SN74F20D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257889-SN74F20D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257889-SN74F20D
Win Source Part Number: 1257889-SN74F20D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74F Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49885,2156-SN74F 20D,SN74F20DG4,SN74F 20D,TEXTISSN74F20D,S N74F20DG4,SN74F20DE4 ,SN74F20DE4 Base Product Number: 74F20

Win Source Part Number: 1257889-SN74F20D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49885,2156-SN74F20D,SN74F20DG4,SN74F20D,TEXTISSN74F20D,SN74F20DG4,SN74F20DE4,SN74F20DE4
Base Product Number: 74F20

Buy Now Datasheet
Logic - Gates and Inverters - SN74F20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F20D
Logic - Gates and Inverters SN74F20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F20D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F20D
Gates and Inverters SN74F20D
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F20D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F20D
Logic Gates SN74F20D
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F20D SN74F20D 296-49885-ND 705-SN74F20D 1257889-SN74F20D SN74F20D SN74F20D SN74F20D SN74F20D
Product Name SN74F20 Dual 4-input positive-NAND gates Gates and Inverters Dual 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0051 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers