Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74F174ANSRG4

Description
Win Source Part Number: 1258511-SN74F174ANSR G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74F Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258511-SN74F174ANSR G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74F Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258511-SN74F174ANSRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258511-SN74F174ANSRG4
Win Source Part Number: 1258511-SN74F174ANSR G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74F Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 45 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F17 Product Status: Obsolete

Win Source Part Number: 1258511-SN74F174ANSRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74F
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F17
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74F174ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F174ANSRG4
Logic - Flip Flops SN74F174ANSRG4
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74F174ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F174ANSRG4
Flip Flops SN74F174ANSRG4
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258511-SN74F174ANSRG4 SN74F174ANSRG4 SN74F174ANSRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-3982-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details