Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F169DRE4

Description
Win Source Part Number: 1258998-SN74F169DRE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258998-SN74F169DRE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258998-SN74F169DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258998-SN74F169DRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258998-SN74F169DRE4
Win Source Part Number: 1258998-SN74F169DRE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete

Win Source Part Number: 1258998-SN74F169DRE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74F
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F16
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74F169DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F169DRE4
Counters, Dividers SN74F169DRE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74F169DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F169DRE4
Logic - Counters, Dividers SN74F169DRE4
IC COUNTER 4BIT BIN SYNC 16-SOIC

IC COUNTER 4BIT BIN SYNC 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1258998-SN74F169DRE4 SN74F169DRE4 SN74F169DRE4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4017PW,112 - Rochester Electronics
Specs
Counter Type Ring
Counter Category Synchronous
Counter Direction UP
View Details
5 suppliers