Texas Instruments Logic - Logic - Gates and Inverters - SN74F125DG4 SN74F125DG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218858-SN74F125DG4 Packaging: Rail/Tube Length: 8.65 mm Polarity: Non-Inverting Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 4 Number of Bits per Element: 1 Height: 1.58 mm Number of Channels: 4 Number of Pins: 14 High Level Output Current: -15 mA Number of Outputs: 4 Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Width: 3.91 mm Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9 ns Logic Function: Buffer, Inverting Max Operating Temperature: 70 °C Number of Input Lines: 4 Number of Output Lines: 4
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218858-SN74F125DG4 Packaging: Rail/Tube Length: 8.65 mm Polarity: Non-Inverting Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 4 Number of Bits per Element: 1 Height: 1.58 mm Number of Channels: 4 Number of Pins: 14 High Level Output Current: -15 mA Number of Outputs: 4 Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Width: 3.91 mm Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9 ns Logic Function: Buffer, Inverting Max Operating Temperature: 70 °C Number of Input Lines: 4 Number of Output Lines: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74F125DG4 - 1218858-SN74F125DG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F125DG4
1218858-SN74F125DG4
Logic - Logic - Gates and Inverters - SN74F125DG4 1218858-SN74F125DG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218858-SN74F125DG4 Packaging: Rail/Tube Length: 8.65 mm Polarity: Non-Inverting Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 4 Number of Bits per Element: 1 Height: 1.58 mm Number of Channels: 4 Number of Pins: 14 High Level Output Current: -15 mA Number of Outputs: 4 Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Width: 3.91 mm Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9 ns Logic Function: Buffer, Inverting Max Operating Temperature: 70 °C Number of Input Lines: 4 Number of Output Lines: 4

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218858-SN74F125DG4
Packaging: Rail/Tube
Length: 8.65 mm
Polarity: Non-Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Bits per Element: 1
Height: 1.58 mm
Number of Channels: 4
Number of Pins: 14
High Level Output Current: -15 mA
Number of Outputs: 4
Low Level Output Current: 64 mA
Propagation Delay: 7.5 ns
Width: 3.91 mm
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9 ns
Logic Function: Buffer, Inverting
Max Operating Temperature: 70 °C
Number of Input Lines: 4
Number of Output Lines: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1218858-SN74F125DG4
Product Name Logic - Logic - Gates and Inverters - SN74F125DG4
Gate Type NOT
Supply Voltage 5 V
Inputs 4
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers