Texas Instruments SN74F11 Triple 3-input positive-AND gates SN74F11N

Description
Triple 3-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F11 Triple 3-input positive-AND gates - SN74F11N - Texas Instruments
Dallas, TX, United States
SN74F11 Triple 3-input positive-AND gates
SN74F11N
SN74F11 Triple 3-input positive-AND gates SN74F11N
Triple 3-input positive-AND gates 14-PDIP 0 to 70

Triple 3-input positive-AND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F11N - 006718-SN74F11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F11N
006718-SN74F11N
Logic - Logic - Gates and Inverters - SN74F11N 006718-SN74F11N
Manufacturer: Texas Instruments Win Source Part Number: 006718-SN74F11N Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006718-SN74F11N
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74F11N
5V Logic IC 705-SN74F11N
Triple 3-Input AND Gate IC, 5.6ns, 5V, PDIP Product overview: SN74F11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11N can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5.6ns, 5V, PDIP Product overview: SN74F11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3547-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3547-5-ND
Gates and Inverters 296-3547-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
 - SN74F11N - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74F11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F11N
Logic - Gates and Inverters SN74F11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F11N
Logic Gates SN74F11N
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74F11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F11N
Gates and Inverters SN74F11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9297 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9297
Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9297
LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74F11; Logic Type:AND; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE 3-IN AND GATE, 14DIP; Logic Family / Base Number:74F11; Logic Type:AND; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F11N 006718-SN74F11N 705-SN74F11N 296-3547-5-ND SN74F11N SN74F11N SN74F11N SN74F11N SN74F11N 26AJ9297
Product Name SN74F11 Triple 3-input positive-AND gates Logic - Logic - Gates and Inverters - SN74F11N 5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Triple 3-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND AND; AND Gate AND; AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.2 ns 5.6 ns 5.6 ns 5.6 ns
Operating Current 0.0062 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers