Triple 3-input positive-AND gates 14-SOIC 0 to 70
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14
Triple 3-Input AND Gate IC, 5.5V, 20mA, 5.6ns, SOIC Product overview: SN74F11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065449-SN74F11DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Logic Gates Triple 3-Input Positive-AND Gate
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F11DR | SN74F11DR | 705-SN74F11DR | 065449-SN74F11DR | 296-14803-2-ND | SN74F11DR | SN74F11DR | SN74F11DR | SN74F11DR |
| Product Name | SN74F11 Triple 3-input positive-AND gates | 5.5V 20mA SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74F11DR | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | F | TTL; FAST | |||||||
| Propagation Delay | 6.2 ns | 5.6 ns | 5.6 ns | 5.6 ns | |||||
| Operating Current | 0.0062 mA | 20 mA |