Texas Instruments Standard Linear and Logic Dual 100MHz 5V DIP Logic IC SN74F112N

Description
Dual JK Flip-Flop, Negative Edge, TTL, 100MHz, 5V, DIP Product overview: SN74F112N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Negative Edge, TTL, 100MHz, 5V, DIP Product overview: SN74F112N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 5V DIP Logic IC
706-SN74F112N
Dual 100MHz 5V DIP Logic IC 706-SN74F112N
Dual JK Flip-Flop, Negative Edge, TTL, 100MHz, 5V, DIP Product overview: SN74F112N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112N can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge, TTL, 100MHz, 5V, DIP Product overview: SN74F112N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74F112N
Product Name Dual 100MHz 5V DIP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details