Texas Instruments SN74F10 Triple 3-input positive-NAND gates SN74F10NSR

Description
Triple 3-input positive-NAND gates 14-SO 0 to 70
Request a Quote
Description
Triple 3-input positive-NAND gates 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gates in a 14-pin SOP package, operating from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output voltage of 2.5 V minimum at 1 mA, low-level output voltage of 0.5 V maximum at 20 mA, propagation delay of 1.6 ns to 6 ns, and moisture sensitivity level of 1 at 260°C peak reflow temperature.

Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gates in a 14-pin SOP package, operating from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output voltage of 2.5 V minimum at 1 mA, low-level output voltage of 0.5 V maximum at 20 mA, propagation delay of 1.6 ns to 6 ns, and moisture sensitivity level of 1 at 260°C peak reflow temperature.

Suppliers

Company
Product
Description
Supplier Links
SN74F10 Triple 3-input positive-NAND gates - SN74F10NSR - Texas Instruments
Dallas, TX, United States
SN74F10 Triple 3-input positive-NAND gates
SN74F10NSR
SN74F10 Triple 3-input positive-NAND gates SN74F10NSR
Triple 3-input positive-NAND gates 14-SO 0 to 70

Triple 3-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74F10NSR
5.5V Logic IC 705-SN74F10NSR
Triple 3-Input NAND Gate IC, 5.5V, 70°C, SOP Product overview: SN74F10NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10NSR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5.5V, 70°C, SOP Product overview: SN74F10NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F10NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29289-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29289-6-ND
Gates and Inverters 296-29289-6-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29289-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29289-1-ND
Gates and Inverters 296-29289-1-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29289-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29289-2-ND
Gates and Inverters 296-29289-2-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F10NSR - 126284-SN74F10NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F10NSR
126284-SN74F10NSR
Logic - Logic - Gates and Inverters - SN74F10NSR 126284-SN74F10NSR
Manufacturer: Texas Instruments Win Source Part Number: 126284-SN74F10NSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 2.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126284-SN74F10NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 2.1mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F10NSR
Logic Gates SN74F10NSR
Logic Gates Triple 3-input Positive-NAND gates

Logic Gates Triple 3-input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F10NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F10NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F10NSR
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - SN74F10NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F10NSR
Gates and Inverters SN74F10NSR
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74F10NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F10NSR
Logic - Gates and Inverters SN74F10NSR
IC GATE NAND 3CH 3-INP 14SOP

IC GATE NAND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F10NSR 705-SN74F10NSR SN74F10NSR 296-29289-6-ND 126284-SN74F10NSR SN74F10NSR SN74F10NSR SN74F10NSR SN74F10NSR
Product Name SN74F10 Triple 3-input positive-NAND gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F10NSR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6 ns 5 ns 5 ns 5 ns
Operating Current 0.0077 mA 20 mA 2.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers