Texas Instruments SN74F10 Triple 3-input positive-NAND gates SN74F10N

Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F10 Triple 3-input positive-NAND gates - SN74F10N - Texas Instruments
Dallas, TX, United States
SN74F10 Triple 3-input positive-NAND gates
SN74F10N
SN74F10 Triple 3-input positive-NAND gates SN74F10N
Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3546-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3546-5-ND
Gates and Inverters 296-3546-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F10N - 065445-SN74F10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F10N
065445-SN74F10N
Logic - Logic - Gates and Inverters - SN74F10N 065445-SN74F10N
Manufacturer: Texas Instruments Win Source Part Number: 065445-SN74F10N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 2.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065445-SN74F10N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 2.1mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 20mA Logic IC
705-SN74F10N
5V 20mA Logic IC 705-SN74F10N
Triple 3-Input NAND Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74F10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10N can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74F10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F10N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F10N
Logic Gates SN74F10N
Logic Gates Triple 3 Input

Logic Gates Triple 3 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74F10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F10N
Gates and Inverters SN74F10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F10N 296-3546-5-ND 065445-SN74F10N 705-SN74F10N SN74F10N SN74F10N SN74F10N SN74F10N
Product Name SN74F10 Triple 3-input positive-NAND gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F10N 5V 20mA Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 5 ns 5 ns 5 ns
Operating Current 0.0077 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details