Texas Instruments SN74F10 Triple 3-input positive-NAND gates SN74F10DR

Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F10 Triple 3-input positive-NAND gates - SN74F10DR - Texas Instruments
Dallas, TX, United States
SN74F10 Triple 3-input positive-NAND gates
SN74F10DR
SN74F10 Triple 3-input positive-NAND gates SN74F10DR
Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74F10DR
5V SOIC Logic IC 705-SN74F10DR
Triple 3-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10DR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F10DR - 006716-SN74F10DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F10DR
006716-SN74F10DR
Logic - Logic - Gates and Inverters - SN74F10DR 006716-SN74F10DR
Manufacturer: Texas Instruments Win Source Part Number: 006716-SN74F10DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006716-SN74F10DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14802-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14802-1-ND
Gates and Inverters 296-14802-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14802-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14802-6-ND
Gates and Inverters 296-14802-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14802-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14802-2-ND
Gates and Inverters 296-14802-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74F10DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74F10DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F10DR
Logic - Gates and Inverters SN74F10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F10DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F10DR
Gates and Inverters SN74F10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F10DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F10DR
Gates and Inverters SN74F10DR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F10DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F10DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F10DR 705-SN74F10DR 006716-SN74F10DR 296-14802-1-ND SN74F10DR SN74F10DR SN74F10DR SN74F10DR SN74F10DR
Product Name SN74F10 Triple 3-input positive-NAND gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F10DR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 6 ns 5 ns 5 ns 5 ns
Operating Current 0.0077 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details