Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74F1056D

Description
Win Source Part Number: 1256247-SN74F1056D Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 8 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F1056D,SN74F1056 DE4,SN74F1056DE4,SN7 4F1056DG4,2156-SN74F 1056D,SN74F1056DG4,T EXTISSN74F1056D,296- 33888-5 Base Product Number: 74F1056
Request a Quote Datasheet
Description
Win Source Part Number: 1256247-SN74F1056D Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 8 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F1056D,SN74F1056 DE4,SN74F1056DE4,SN7 4F1056DG4,2156-SN74F 1056D,SN74F1056DG4,T EXTISSN74F1056D,296- 33888-5 Base Product Number: 74F1056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256247-SN74F1056D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256247-SN74F1056D
Integrated Circuits (ICs) - Logic - Specialty Logic 1256247-SN74F1056D
Win Source Part Number: 1256247-SN74F1056D Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 8 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F1056D,SN74F1056 DE4,SN74F1056DE4,SN7 4F1056DG4,2156-SN74F 1056D,SN74F1056DG4,T EXTISSN74F1056D,296- 33888-5 Base Product Number: 74F1056

Win Source Part Number: 1256247-SN74F1056D
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74F
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 8
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F1056D,SN74F1056DE4,SN74F1056DE4,SN74F1056DG4,2156-SN74F1056D,SN74F1056DG4,TEXTISSN74F1056D,296-33888-5
Base Product Number: 74F1056

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256247-SN74F1056D
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-6526-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers