Texas Instruments Logic - Logic - Specialty Logic - SN74F1016DWR SN74F1016DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030075-SN74F1016DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030075-SN74F1016DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74F1016DWR - 030075-SN74F1016DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74F1016DWR
030075-SN74F1016DWR
Logic - Logic - Specialty Logic - SN74F1016DWR 030075-SN74F1016DWR
Manufacturer: Texas Instruments Win Source Part Number: 030075-SN74F1016DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030075-SN74F1016DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 030075-SN74F1016DWR
Product Name Logic - Logic - Specialty Logic - SN74F1016DWR
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details