Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74F1016DW

Description
Win Source Part Number: 1026809-SN74F1016DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CD74AC573M; CD74AC541M; CD74AC245M; NLSV8T244DWR2G; 74VCX245WMX; 74LV273D,112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74F1016DW-NDR,215 6-SN74F1016DW,TEXTIS SN74F1016DW,SN74F101 6DWG4,SN74F1016DWE4- ND,SN74F1016DWE4,296 -3544-5,SN74F1016DWG 4-ND Base Product Number: 74F1016
Request a Quote Datasheet
Description
Win Source Part Number: 1026809-SN74F1016DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CD74AC573M; CD74AC541M; CD74AC245M; NLSV8T244DWR2G; 74VCX245WMX; 74LV273D,112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74F1016DW-NDR,215 6-SN74F1016DW,TEXTIS SN74F1016DW,SN74F101 6DWG4,SN74F1016DWE4- ND,SN74F1016DWE4,296 -3544-5,SN74F1016DWG 4-ND Base Product Number: 74F1016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1026809-SN74F1016DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1026809-SN74F1016DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1026809-SN74F1016DW
Win Source Part Number: 1026809-SN74F1016DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74F Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CD74AC573M; CD74AC541M; CD74AC245M; NLSV8T244DWR2G; 74VCX245WMX; 74LV273D,112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74F1016DW-NDR,215 6-SN74F1016DW,TEXTIS SN74F1016DW,SN74F101 6DWG4,SN74F1016DWE4- ND,SN74F1016DWE4,296 -3544-5,SN74F1016DWG 4-ND Base Product Number: 74F1016

Win Source Part Number: 1026809-SN74F1016DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74F
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CD74AC573M; CD74AC541M; CD74AC245M; NLSV8T244DWR2G; 74VCX245WMX; 74LV273D,112;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74F1016DW-NDR,2156-SN74F1016DW,TEXTISSN74F1016DW,SN74F1016DWG4,SN74F1016DWE4-ND,SN74F1016DWE4,296-3544-5,SN74F1016DWG4-ND
Base Product Number: 74F1016

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1026809-SN74F1016DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details