Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08N

Description
Quadruple 2-Input Positive-AND Gate 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08N - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08N
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08N
Quadruple 2-Input Positive-AND Gate 14-PDIP 0 to 70

Quadruple 2-Input Positive-AND Gate 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74F08N
Quad 5.5V Logic IC 705-SN74F08N
Quad 2-Input AND Gate IC, 5.5V, 5.6ns, PDIP Product overview: SN74F08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 5.6ns, PDIP Product overview: SN74F08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3543-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3543-5-ND
Gates and Inverters 296-3543-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74F08N - Rochester Electronics
Newburyport, MA, United States
74F08 - Quadruple 2-Input Positive-AND Gate

74F08 - Quadruple 2-Input Positive-AND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F08N - 006714-SN74F08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08N
006714-SN74F08N
Logic - Logic - Gates and Inverters - SN74F08N 006714-SN74F08N
Manufacturer: Texas Instruments Win Source Part Number: 006714-SN74F08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006714-SN74F08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74F08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08N
Logic - Gates and Inverters SN74F08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74F08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08N
Gates and Inverters SN74F08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9296 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9296
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9296
LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74F08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74F08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F08N
Logic Gates SN74F08N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08N 705-SN74F08N 296-3543-5-ND SN74F08N 006714-SN74F08N SN74F08N SN74F08N SN74F08N 26AJ9296 SN74F08N
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate Quad 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F08N Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family F
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers