Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DR

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08DR - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08DR
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DR
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1178-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1178-6-ND
Gates and Inverters 296-1178-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1178-2-ND
Gates and Inverters 296-1178-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1178-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1178-1-ND
Gates and Inverters 296-1178-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F08DR - 006713-SN74F08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08DR
006713-SN74F08DR
Logic - Logic - Gates and Inverters - SN74F08DR 006713-SN74F08DR
Manufacturer: Texas Instruments Win Source Part Number: 006713-SN74F08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006713-SN74F08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74F08DR
Quad 5V SOIC Logic IC 705-SN74F08DR
Quad 2-Input AND Gate IC, 5V, 6.6ns, SOIC Product overview: SN74F08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 6.6ns, SOIC Product overview: SN74F08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08DR
Gates and Inverters SN74F08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9295 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9295
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9295
IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74F08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74F08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08DR
Logic - Gates and Inverters SN74F08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F08DR
Logic Gates SN74F08DR
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74F08DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F08DR
Gates and Inverters SN74F08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08DR 296-1178-6-ND 006713-SN74F08DR 705-SN74F08DR SN74F08DR 26AJ9295 SN74F08DR SN74F08DR SN74F08DR SN74F08DR
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74F08DR Quad 5V SOIC Logic IC Gates and Inverters Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND; AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 6.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details