Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08D

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08D - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08D
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08D
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F08D - 082277-SN74F08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08D
082277-SN74F08D
Logic - Logic - Gates and Inverters - SN74F08D 082277-SN74F08D
Manufacturer: Texas Instruments Win Source Part Number: 082277-SN74F08D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082277-SN74F08D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V 40mA SOIC Logic IC
705-SN74F08D
Quad 5V 40mA SOIC Logic IC 705-SN74F08D
Quad 2-Input AND Gate IC, 5V, 6.6ns, 40mA, SOIC Product overview: SN74F08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 40mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 40mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08D can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 6.6ns, 40mA, SOIC Product overview: SN74F08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 40mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 40mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-1178-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1178-5-ND
Gates and Inverters 296-1178-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F08D
Logic Gates SN74F08D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gate / Inverter Logic Ic Logic Type Texas Instruments - 26AJ9294 - Newark, An Avnet Company
Chicago, IL, United States
Gate / Inverter Logic Ic Logic Type Texas Instruments
26AJ9294
Gate / Inverter Logic Ic Logic Type Texas Instruments 26AJ9294
GATE / INVERTER LOGIC IC LOGIC TYPE:GATE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GATE / INVERTER LOGIC IC LOGIC TYPE:GATE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic IC - 16621750 - Radwell International
Willingboro, NJ, United States
Logic IC
16621750
Logic IC 16621750
IC, AND GATE, 4 CHANNEL / CIRCUIT, 2 INPUTS, SUPPLY VOLATGE: 4.5V ~ 5.5V, 14-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, AND GATE, 4 CHANNEL / CIRCUIT, 2 INPUTS, SUPPLY VOLATGE: 4.5V ~ 5.5V, 14-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74F08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08D
Gates and Inverters SN74F08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74F08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08D
Logic - Gates and Inverters SN74F08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08D 082277-SN74F08D 705-SN74F08D SN74F08D 296-1178-5-ND SN74F08D 26AJ9294 16621750 SN74F08D SN74F08D SN74F08D
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74F08D Quad 5V 40mA SOIC Logic IC Gates and Inverters Logic Gates Gate / Inverter Logic Ic Logic Type Texas Instruments Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6.6 ns 5.6 ns 6.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers