Texas Instruments SN74F02 Quad 2-input positive-NOR gates SN74F02NSR

Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F02 Quad 2-input positive-NOR gates - SN74F02NSR - Texas Instruments
Dallas, TX, United States
SN74F02 Quad 2-input positive-NOR gates
SN74F02NSR
SN74F02 Quad 2-input positive-NOR gates SN74F02NSR
Quad 2-input positive-NOR gates 14-SO 0 to 70

Quad 2-input positive-NOR gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F02NSR - 030074-SN74F02NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F02NSR
030074-SN74F02NSR
Logic - Logic - Gates and Inverters - SN74F02NSR 030074-SN74F02NSR
Manufacturer: Texas Instruments Win Source Part Number: 030074-SN74F02NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 030074-SN74F02NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Gates and Inverters - 296-29995-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29995-2-ND
Gates and Inverters 296-29995-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29995-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29995-1-ND
Gates and Inverters 296-29995-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - SN74F02NSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad SMD 5.5V Logic IC
705-SN74F02NSR
Quad SMD 5.5V Logic IC 705-SN74F02NSR
Quad 2-Input NOR Gate IC, 5.5V, 5.5ns, 14-SO, Surface Mount Product overview: SN74F02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02NSR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5.5V, 5.5ns, 14-SO, Surface Mount Product overview: SN74F02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F02NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F02NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F02NSR
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74F02NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F02NSR
Gates and Inverters SN74F02NSR
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F02NSR
Logic Gates SN74F02NSR
Logic Gates Quad 2-input Positive-NOR gates

Logic Gates Quad 2-input Positive-NOR gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74F02NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F02NSR
Logic - Gates and Inverters SN74F02NSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F02NSR 030074-SN74F02NSR 296-29995-2-ND SN74F02NSR 705-SN74F02NSR SN74F02NSR SN74F02NSR SN74F02NSR SN74F02NSR
Product Name SN74F02 Quad 2-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74F02NSR Gates and Inverters Quad SMD 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR OR; NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0130 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details