IC NOR 4-CIR 2-IN 14-SO
IC GATE NOR 4CH 2-INP 14SO
NOR Gate IC 4 Channel 14-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74F02NS-ND | SN74F02NS | SN74F02NS |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 5.5 ns | ||
| Low Level Output Current (Sink) | 1 mA |