Texas Instruments SN74F02 Quad 2-input positive-NOR gates SN74F02DRG4

Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F02 Quad 2-input positive-NOR gates - SN74F02DRG4 - Texas Instruments
Dallas, TX, United States
SN74F02 Quad 2-input positive-NOR gates
SN74F02DRG4
SN74F02 Quad 2-input positive-NOR gates SN74F02DRG4
Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F02DRG4 - 1254354-SN74F02DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F02DRG4
1254354-SN74F02DRG4
Logic - Logic - Gates and Inverters - SN74F02DRG4 1254354-SN74F02DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254354-SN74F02DRG4 Series: 74F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Introduction Date: August 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254354-SN74F02DRG4
Series: 74F
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74F02DRG4
5.5V SOIC Logic IC 705-SN74F02DRG4
NOR Gate IC, 4CH 2-INP, 5.5ns, 5.5V, SOIC Product overview: SN74F02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02DRG4 can be used for catalog matching and distributor lookup.

NOR Gate IC, 4CH 2-INP, 5.5ns, 5.5V, SOIC Product overview: SN74F02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F02DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F02DRG4-ND
Gates and Inverters SN74F02DRG4-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F02DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F02DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F02DRG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F02DRG4
Logic Gates SN74F02DRG4
Logic Gates Quad 2 input POS NOR gates

Logic Gates Quad 2 input POS NOR gates

Buy Now Datasheet
Gates and Inverters - SN74F02DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F02DRG4
Gates and Inverters SN74F02DRG4
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74F02DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F02DRG4
Logic - Gates and Inverters SN74F02DRG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F02DRG4 1254354-SN74F02DRG4 705-SN74F02DRG4 SN74F02DRG4-ND SN74F02DRG4 SN74F02DRG4 SN74F02DRG4 SN74F02DRG4
Product Name SN74F02 Quad 2-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74F02DRG4 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 6.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0130 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 5454DM - Rochester Electronics
Texas Instruments
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers