Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00NSR

Description
Quad 2-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00NSR - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00NSR
SN74F00 Quad 2-input positive-NAND gates SN74F00NSR
Quad 2-input positive-NAND gates 14-SO 0 to 70

Quad 2-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F00NSR - 065441-SN74F00NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F00NSR
065441-SN74F00NSR
Logic - Logic - Gates and Inverters - SN74F00NSR 065441-SN74F00NSR
Manufacturer: Texas Instruments Win Source Part Number: 065441-SN74F00NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065441-SN74F00NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-29371-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29371-2-ND
Gates and Inverters 296-29371-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29371-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29371-1-ND
Gates and Inverters 296-29371-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74F00NSR
Quad 5.5V Logic IC 705-SN74F00NSR
Quad 2-Input NAND Gate IC, 5.5V, 70°C, SOP, 5ns PD Product overview: SN74F00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00NSR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5.5V, 70°C, SOP, 5ns PD Product overview: SN74F00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F00NSR
Logic Gates SN74F00NSR
Logic Gates Quad 2-input Positive-NAND gates

Logic Gates Quad 2-input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74F00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00NSR
Gates and Inverters SN74F00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74F00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F00NSR
Logic - Gates and Inverters SN74F00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00NSR 065441-SN74F00NSR 296-29371-2-ND 705-SN74F00NSR SN74F00NSR SN74F00NSR SN74F00NSR SN74F00NSR
Product Name SN74F00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F00NSR Gates and Inverters Quad 5.5V Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 6 ns 5 ns 5 ns 5 ns
Operating Current 0.0102 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers