SN74F00 Quad 2-input positive-NAND gates
IC NAND 4-CIR 2-IN 14-SO
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F00NS | 296-SN74F00NS-ND | SN74F00NS | SN74F00NS | SN74F00NS |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate | |
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 5 ns |