Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00N

Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00N - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00N
SN74F00 Quad 2-input positive-NAND gates SN74F00N
Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F00N - 006706-SN74F00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F00N
006706-SN74F00N
Logic - Logic - Gates and Inverters - SN74F00N 006706-SN74F00N
Manufacturer: Texas Instruments Win Source Part Number: 006706-SN74F00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006706-SN74F00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74F00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74F00N
Quad 5V Logic IC 705-SN74F00N
Quad 2-Input NAND Gate IC, 5V, 6ns, PDIP Product overview: SN74F00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 6ns, PDIP Product overview: SN74F00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3539-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3539-5-ND
Gates and Inverters 296-3539-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F00N
Logic Gates SN74F00N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74F00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00N
Gates and Inverters SN74F00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74F00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F00N
Logic - Gates and Inverters SN74F00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1065 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
67K1065
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 67K1065
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74F00; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74F00; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1077 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1077
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1077
LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74F00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74F00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00N 006706-SN74F00N SN74F00N 705-SN74F00N 296-3539-5-ND SN74F00N SN74F00N SN74F00N SN74F00N 67K1065 37AJ1077
Product Name SN74F00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F00N Quad 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 5 ns 6 ns 5 ns
Operating Current 0.0102 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers